Frequency Min | 400MHz |
---|---|
Frequency Max | 2.17GHz |
Gain | 7.5dB |
Noise Figure Typ | 6.5dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
1.6 Watt pow amp SMT, 0.4 - 2. | Analog Devices |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Rf Amplifier, Sot-89-3, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, SOT-89-3, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC453ST89E?
Additional datasheets, footprints and schematics for HMC453ST89E are listed on our Part Details page. You can also find images and similar parts to HMC453ST89E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC453ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC453ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC453ST89E fall under?
The HMC453ST89E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC453ST89E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC453ST89E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC453ST89E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC453ST89E have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC453ST89E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC453ST89E often in real-time on the comparison pages.
What if I can't find stock of HMC453ST89E?
You can fill out our help required form which you can use to request a quote for HMC453ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.