Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.2GHz |
Gain | 9dB |
Noise Figure Typ | 6.5dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
1 Watt pow amp SMT, 04 - 2.2 G | Analog Devices |
RF & MW DRIVER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC452ST89E?
Additional datasheets, footprints and schematics for HMC452ST89E are listed on our Part Details page. You can also find images and similar parts to HMC452ST89E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC452ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC452ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC452ST89E fall under?
The HMC452ST89E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC452ST89E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC452ST89E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC452ST89E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC452ST89E have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC452ST89E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC452ST89E often in real-time on the comparison pages.
What if I can't find stock of HMC452ST89E?
You can fill out our help required form which you can use to request a quote for HMC452ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.