Status: | Unknown |
---|---|
Series: | HMC451G Series |
RoHS: | Unknown |
Frequency Min | 5GHz |
---|---|
Frequency Max | 18GHz |
Gain | 16dB |
Noise Figure Typ | 7dB |
RF IC Case Style | HVQFN |
No. of Pins | 16Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | HMC451G Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Rf Amplifier, Qfn-Ep-16, -55 To 85Deg C | Newark Electronics |
RF AMPLIFIER, QFN-EP-16, -55 TO 85DEG C | element14 |
RF & MW DRIVER AMPLIFIER | Richardson RFPD |
GaAs PHEMT MMIC Med PA, 5 - 18 | Analog Devices |
Where can I find additional details, specifications and documents for a HMC451LP3E?
Additional datasheets, footprints and schematics for HMC451LP3E are listed on our Part Details page. You can also find images and similar parts to HMC451LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC451LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC451LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC451LP3E fall under?
The HMC451LP3E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC451LP3E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC451LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC451LP3E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC451LP3E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for HMC451LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC451LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC451LP3E?
You can fill out our help required form which you can use to request a quote for HMC451LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.