HMC442LC3B Driver Amplifiers by Analog Devices

Status: Production
Series: HMC442LC3B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC442LC3B is an efficient GaAs PHEMT MMIC Medium Power Amplifier housed in a leadless “Pb free” RoHS compliant SMT package. Operating between 17.5 and 25.5 GHz, the amplifier provides 13 dB of gain, +23 dBm of saturated power and 26% PAE from a +5V supply voltage. This 50 Ohm matched amplifier does not require any external components, making it an ideal linear gain block or driver for HMC SMT mixers. The HMC442LC3B allows the use of surface mount manufacturing techniques.

Where to Buy

Prices starting from US$46.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$46.20
618
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$66.47
16
in stock
Buy Now
Logo for element14
element14
from US$73.83
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$63.71
16
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$60.41
-
Buy Now

Features

Gain: 13 dB
Saturated Power: +23 dBm @ 26% PAE
Supply Voltage: +5V
50 Ohm Matched Input/Output
RoHS Compliant 3x3 mm SMT package

Alternative Descriptions

Medium pow amp SMT, 17.5 - 25. | Analog Devices
Rf Amplifier, Lcc-Ep-12, -55 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-EP-12, -55 TO 85DEG C | element14
RF & MW DRIVER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC442LC3B?

Additional datasheets, footprints and schematics for HMC442LC3B are listed on our Part Details page. You can also find images and similar parts to HMC442LC3B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC442LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC442LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC442LC3B fall under?

The HMC442LC3B is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC442LC3B when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC442LC3B you can contact the distributor directly for product support, shipping queries etc.

Is the HMC442LC3B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC442LC3B have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC442LC3B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC442LC3B often in real-time on the comparison pages.

What if I can't find stock of HMC442LC3B?

You can fill out our help required form which you can use to request a quote for HMC442LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay