HMC441LP3E Driver Amplifiers by Analog Devices

Status: Production
Series: HMC441LP3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC441LP3E is a broadband GaAs pHEMTMMIC Medium Power Amplifiers which operatebetween 6.5 and 13.5 GHz. The leadlessplastic QFN surface mount packaged amplifierprovides 14 dB of gain, +20 dBm saturated powerat 20% PAE from a +5V supply voltage. An optionalgate bias is provided to allow adjustment of gain,RF output power, and DC power dissipation. This50 Ohm matched amplifier does not require anyexternal components making it an ideal linear gainblock or driver for HMC SMT mixers.

Where to Buy

Prices starting from US$16.09

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$27.46
37
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$16.09
29
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.00
9
in stock
Buy Now
Logo for element14
element14
from US$30.59
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$28.45
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.52
-
Buy Now

Features

Gain: 14 dB
Saturated Power: +20 dBm @ 20% PAE
Single Supply Voltage:
+5V w/ Optional Gate Bias
50 Ohm Matched Input/Output
16 Lead 3x3mm SMT Package: 9mm2

Alternative Descriptions

RF & MW DRIVER AMPLIFIER | Richardson RFPD
Medium pow amp SMT, 6.5 - 13.5 | Analog Devices
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC441LP3E?

Additional datasheets, footprints and schematics for HMC441LP3E are listed on our Part Details page. You can also find images and similar parts to HMC441LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC441LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC441LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC441LP3E fall under?

The HMC441LP3E is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC441LP3E when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC441LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC441LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC441LP3E have stock available?

Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, element14 and Farnell have stock available or on a lead time for HMC441LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC441LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC441LP3E?

You can fill out our help required form which you can use to request a quote for HMC441LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay