Status: | Production |
---|---|
Series: | HMC441LC3B |
RoHS: | Compliant |
Prices starting from US$44.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$44.70
|
673
in stock
|
Buy Now | |
Richardson RFPD
from US$65.14
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$64.31
|
11
in stock
|
Buy Now | |
element14
from US$71.42
|
11
in stock
|
Buy Now | |
Farnell
from US$61.64
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$62.90
|
3
in stock
|
Buy Now |
Gain: 14 dB |
Saturated Output Power: +21.5 dBm @ 27% PAE |
Single Positive Supply: +5V @ 90 mA |
50 Ohm Matched Input/Output |
12 Lead Ceramic 3x3mm SMT Package: 9mm2 |
Medium pow amp SMT, 6 - 18 GHz | Analog Devices |
RF & MW DRIVER AMPLIFIER | Richardson RFPD |
Rf Amplifier, Lcc-Ep-12, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LCC-EP-12, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC441LC3B?
Additional datasheets, footprints and schematics for HMC441LC3B are listed on our Part Details page. You can also find images and similar parts to HMC441LC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC441LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC441LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC441LC3B fall under?
The HMC441LC3B is listed under Driver Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC441LC3B when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC441LC3B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC441LC3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC441LC3B have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC441LC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC441LC3B often in real-time on the comparison pages.
What if I can't find stock of HMC441LC3B?
You can fill out our help required form which you can use to request a quote for HMC441LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.