HMC441 Driver Amplifiers by Analog Devices

Status: Production
Series: HMC441-Die
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC441 is an efficient GaAs PHEMT MMICMedium Power Amplifier which operates between 6and 18 GHz. The amplifier provides 15.5 dB of gain,+22 dBm of saturated power, and 23% PAE from a+5V supply voltage. An optional gate bias is providedto allow adjustment of gain, RF output power, and DCpower dissipation. The HMC441 amplifier can easilybe integrated into Multi-Chip-Modules (MCMs) dueto its small size. The backside of the die is both RFand DC ground, simplifying the assembly processand reducing performance variation. All data is testedwith the chip in a 50 Ohm test fixture connected via0.025mm (1 mil) diameter wire bonds of minimallength 0.31mm (12 mils).
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Gain: 15.5 dB
Saturated Power: +22 dBm @ 23% PAE
Single Supply Voltage:
+5V w/ Optional Gate Bias
50 Ohm Matched Input/Output
Die Size: 0.94 x 0.94 x 0.1 mm

Alternative Descriptions

RF & MW DRIVER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC441?

Additional datasheets, footprints and schematics for HMC441 are listed on our Part Details page. You can also find images and similar parts to HMC441 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC441 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC441 fall under?

The HMC441 is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC441 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC441 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC441 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC441 have stock available?

Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC441.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC441 often in real-time on the comparison pages.

What if I can't find stock of HMC441?

You can fill out our help required form which you can use to request a quote for HMC441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay