Status: | Production |
---|---|
Series: | HMC439 |
RoHS: | Compliant |
Prices starting from US$32.73
Ultra Low SSB Phase Noise Floor: |
−153 dBc/Hz@10 kHz offset @ 100 MHz |
Input up to 1300 MHz Fin. |
Differential Input/Single Ended Output |
Open Collector Output Buffer Amplifiers |
QSOP16G SMT Package: 29.4mm2 |
dig Phase-freq Detector , 0.01 | Analog Devices |
RF Detector 16-Pin QSOP | RS |
Phase Frequency Detector, 1.3Ghz, Qsop | Newark Electronics |
PHASE FREQUENCY DETECTOR, 1.3GHZ, QSOP | element14 |
DETECTOR/CONTROLLER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC439QS16GE?
Additional datasheets, footprints and schematics for HMC439QS16GE are listed on our Part Details page. You can also find images and similar parts to HMC439QS16GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC439QS16GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC439QS16GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC439QS16GE fall under?
The HMC439QS16GE is listed under Phase Frequency Detectors.
Can I view similar or alternative parts?
You can view similar parts to HMC439QS16GE when available in the Phase Frequency Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC439QS16GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC439QS16GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC439QS16GE have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC439QS16GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC439QS16GE often in real-time on the comparison pages.
What if I can't find stock of HMC439QS16GE?
You can fill out our help required form which you can use to request a quote for HMC439QS16GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.