Status: | Production |
---|---|
Series: | HMC438 |
RoHS: | Compliant |
Prices starting from US$22.86
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$22.86
|
687
in stock
|
Buy Now | |
Newark Electronics
from US$37.02
|
27
in stock
|
Buy Now | |
element14
from US$41.63
|
27
in stock
|
Buy Now | |
Farnell
from US$38.00
|
27
in stock
|
Buy Now | |
Richardson RFPD
from US$33.80
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$33.20
|
10
in stock
|
Buy Now |
SSB Phase Noise: -153 dBc/Hz @100KHz |
Wide Bandwidth |
Output Power: -1 dBm |
Single DC Supply: +5V @ 80 mA |
MS8G SMT Package |
InGaP HBT Divide-by-5 SMT, DC | Analog Devices |
Static Divider, Prescaler, Msop-Ep-8 | Newark Electronics |
STATIC DIVIDER, PRESCALER, MSOP-EP-8 | element14 |
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC438MS8GE?
Additional datasheets, footprints and schematics for HMC438MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC438MS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC438MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC438MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC438MS8GE fall under?
The HMC438MS8GE is listed under Frequency Dividers, Prescalers, and Counters.
Can I view similar or alternative parts?
You can view similar parts to HMC438MS8GE when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC438MS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC438MS8GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC438MS8GE have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC438MS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC438MS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC438MS8GE?
You can fill out our help required form which you can use to request a quote for HMC438MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.