Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | RF Frequency Divider |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
IC Package Type | SOT-26 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Static Divider, Prescaler, Sot-26-6 | Newark Electronics |
STATIC DIVIDER, PRESCALER, SOT-26-6 | element14 |
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC433E?
Additional datasheets, footprints and schematics for HMC433E are listed on our Part Details page. You can also find images and similar parts to HMC433E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC433E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC433E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC433E fall under?
The HMC433E is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to HMC433E when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC433E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC433E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC433E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Chip One Stop have stock available or on a lead time for HMC433E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC433E often in real-time on the comparison pages.
What if I can't find stock of HMC433E?
You can fill out our help required form which you can use to request a quote for HMC433E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.