Status: | Production |
---|---|
Series: | HMC429 |
RoHS: | Compliant |
Pout: +4 dBm |
Phase Noise: -105 dBc/Hz @100 KHz |
No External Resonator Needed |
Single Supply: 3V @ 30 mA |
QFN Leadless SMT Package, 16 mm2 |
VCO SMT w/Buffer amp, 4.45 - 5 | Analog Devices |
OSCILLATOR VCO | Richardson RFPD |
VCO, W/BUFFER AMP, 4.45-5.0GHZ, QFN24 | element14 |
Vco, W/Buffer Amp, 4.45-5.0Ghz, Qfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a HMC429LP4E?
Additional datasheets, footprints and schematics for HMC429LP4E are listed on our Part Details page. You can also find images and similar parts to HMC429LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC429LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC429LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC429LP4E fall under?
The HMC429LP4E is listed under VCOs with Single Output.
Can I view similar or alternative parts?
You can view similar parts to HMC429LP4E when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC429LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC429LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC429LP4E have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, element14, Farnell and Newark Electronics have stock available or on a lead time for HMC429LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC429LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC429LP4E?
You can fill out our help required form which you can use to request a quote for HMC429LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.