HMC415LP3E Driver Amplifiers by Analog Devices

Status: Production
Series: HMC415
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC415LP3(E) is a high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Power amplifier which operates between 4.9 and 5.9 GHz. The amplifier is packaged in a low cost, leadless surface mount package with an exposed base for improved RF and thermal performance. With a minimum of external components, the amplifier provides 20 dB of gain, +26 dBm of saturated power, and 34% PAE from a +3V supply voltage. Vpd can be used for full power down or RF output power/current control. For +15 dBm OFDM output power (64 QAM, 54 Mbps), the HMC415LP3(E) achieves an error vector magnitude (EVM) of 3.7% meeting 802.11a linearity requirements.

Where to Buy

Prices starting from US$8.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.97
591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.55
50
in stock
Buy Now
Logo for element14
element14
from US$12.22
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.81
50
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.73
-
Buy Now

Features

Gain: 20 dB
34% PAE @ Psat = +26 dBm
3.7% EVM @ Pout = +15 dBm
with 54 Mbps OFDM Signal
Supply Voltage: +3 V
Power Down Capability
Low External Part Count

Alternative Descriptions

InGaP HBT pow amp SMT, 4.9 - 5 | Analog Devices
Rf Amplifier, Qfn-Ep-16, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-16, -40 TO 85DEG C | element14
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC415LP3E?

Additional datasheets, footprints and schematics for HMC415LP3E are listed on our Part Details page. You can also find images and similar parts to HMC415LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC415LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC415LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC415LP3E fall under?

The HMC415LP3E is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC415LP3E when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC415LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC415LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC415LP3E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC415LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC415LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC415LP3E?

You can fill out our help required form which you can use to request a quote for HMC415LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay