Status: | Production |
---|---|
Series: | HMC412B |
RoHS: | Compliant |
Prices starting from US$9.13
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.13
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
303
in stock
|
Buy Now | |
element14
from US$14.87
|
175
in stock
|
Buy Now | |
Farnell
from US$13.92
|
175
in stock
|
Buy Now | |
Richardson RFPD
from US$14.13
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
49
in stock
|
Buy Now |
Conversion Loss: 8 dB |
Noise Figure: 8 dB |
LO to RF Isolation: 44 dB |
LO to IF Isolation: 38 |
RF to IF Isolation: 29 dB |
Input Third-Order Intercept: 19 dB |
Input Power for 1 dB Compression: 10 dB |
No External Components |
MSOP8GE SMT Package |
DBL-BAL Mixer SMT, 9 - 15 GHz | Analog Devices |
Rf Mixer, 1 Channel, 16Ghz, Msop-Ep-8 | Newark Electronics |
RF MIXER, 1 CHANNEL, 16GHZ, MSOP-EP-8 | element14 |
RF MIXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC412BMS8GE?
Additional datasheets, footprints and schematics for HMC412BMS8GE are listed on our Part Details page. You can also find images and similar parts to HMC412BMS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC412BMS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC412BMS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC412BMS8GE fall under?
The HMC412BMS8GE is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to HMC412BMS8GE when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC412BMS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC412BMS8GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC412BMS8GE have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC412BMS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC412BMS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC412BMS8GE?
You can fill out our help required form which you can use to request a quote for HMC412BMS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.