HMC410AMS8GE Single, Double, and Triple Balanced Mixers by Analog Devices

Status: Last Time Buy
Series: HMC410A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC410AMS8G(E) is a passive double balanced high IP3 mixer that operates between 9 and 15 GHz. The HMC410AMS8G(E) operates with LO drive levels between +13 dBm and +19 dBm, and provide 8 dB conversion loss across the entire specified frequency band. These mixers require no external components or bias.The HMC410AMS8G(E) is a replacement for the HMC410MS8G(E)

No distributors results available

Features

Conversion Loss: 8 dB
LO/RF Isolation: 40 dB
LO/IF Isolation: 37 dB
Input IP3: +24 dBm
No External Components
MSOP8G SMT Package


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC410AMS8GE?

Additional datasheets, footprints and schematics for HMC410AMS8GE are listed on our Part Details page. You can also find images and similar parts to HMC410AMS8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC410AMS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC410AMS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC410AMS8GE fall under?

The HMC410AMS8GE is listed under Single, Double, and Triple Balanced Mixers.

Can I view similar or alternative parts?

You can view similar parts to HMC410AMS8GE when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC410AMS8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC410AMS8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC410AMS8GE have stock available?

There is no stock from authorised distributors for HMC410AMS8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC410AMS8GE often in real-time on the comparison pages.

What if I can't find stock of HMC410AMS8GE?

You can fill out our help required form which you can use to request a quote for HMC410AMS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay