Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 5GHz |
---|---|
Frequency Max | 7GHz |
Gain | 15dB |
Noise Figure Typ | 5.5dB |
RF IC Case Style | HMSOP |
No. of Pins | 8Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Rf Amplifier, Msop-Ep-8, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, MSOP-EP-8, -40 TO 85DEG C | element14 |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC407MS8GE?
Additional datasheets, footprints and schematics for HMC407MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC407MS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC407MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC407MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC407MS8GE fall under?
The HMC407MS8GE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC407MS8GE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC407MS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC407MS8GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC407MS8GE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC407MS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC407MS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC407MS8GE?
You can fill out our help required form which you can use to request a quote for HMC407MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.