Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.16
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$27.27
|
48
in stock
|
Buy Now | |
Farnell
from US$26.11
|
48
in stock
|
Buy Now | |
element14
from US$27.57
|
47
in stock
|
Buy Now | |
Analog Devices
from US$18.16
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
27
in stock
|
Buy Now | |
Richardson RFPD
from US$25.38
|
2
in stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Counter Type | Divide-By-N |
Clock Frequency | 2.2GHz |
Count Maximum | - |
Logic Case Style | HQFN |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Counter, 5Bit, Synchronous/Asynchronous | Newark Electronics |
COUNTER, 5BIT, SYNCHRONOUS/ASYNCHRONOUS | Farnell |
program 5-Bit Counter SMT, DC | Analog Devices |
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC394LP4E?
Additional datasheets, footprints and schematics for HMC394LP4E are listed on our Part Details page. You can also find images and similar parts to HMC394LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC394LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC394LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC394LP4E fall under?
The HMC394LP4E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to HMC394LP4E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC394LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC394LP4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC394LP4E have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Analog Devices and Chip One Stop have stock available or on a lead time for HMC394LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC394LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC394LP4E?
You can fill out our help required form which you can use to request a quote for HMC394LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.