HMC385LP4E VCOs with Single Output by Analog Devices

Status: Production
Series: HMC385
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC385LP4(E) is a GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO with integrated resonator, negative resistance device, varactor diode, and buffer amplifier. Covering 2.25 to 2.5 GHz, the VCO’s phase noise performance is excellent over temperature, shock, vibration and process due to the oscillator’s monolithic structure. Power output is 4.5 dBm typical from a single supply of 3V @ 35mA. The voltage controlled oscillator is packaged in a low cost leadless QFN 4x4 mm surface mount package.

Where to Buy

Prices starting from US$12.86

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.62
820
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.45
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.86
48
in stock
Buy Now
Logo for element14
element14
from US$14.45
48
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.43
48
in stock
Buy Now

Features

Pout: +4.5 dBm
Phase Noise: -115 dBc/Hz @100 KHz
No External Resonator Needed
Single Supply: 3V @ 35 mA
QFN Leadless SMT Package, 16 mm2

Alternative Descriptions

VCO SMT w/Buffer amp, 2.25 - 2 | Analog Devices
OSCILLATOR VCO | Richardson RFPD
Vco, W/Buffer Amp, 2.25Ghz-2.5Ghz, Qfn24 | Newark Electronics
VCO, W/BUFFER AMP, 2.25GHZ-2.5GHZ, QFN24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC385LP4E?

Additional datasheets, footprints and schematics for HMC385LP4E are listed on our Part Details page. You can also find images and similar parts to HMC385LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC385LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC385LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC385LP4E fall under?

The HMC385LP4E is listed under VCOs with Single Output.

Can I view similar or alternative parts?

You can view similar parts to HMC385LP4E when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC385LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC385LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC385LP4E have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC385LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC385LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC385LP4E?

You can fill out our help required form which you can use to request a quote for HMC385LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay