HMC383LC4 Driver Amplifiers by Analog Devices

Status: Production
Series: HMC383LC4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC383LC4 is a general purpose GaAs PHEMT MMIC Driver Amplifier housed in a leadless RoHS compliant SMT package. The amplifier provides 15 dB of gain and +18 dBm of saturated power from a single +5V supply. Consistent gain and output power across the operating band make it possible to use a common driver/LO amplifier approach in multiple radio bands. The RF I/Os are DC blocked and matched to 50 Ohms for ease of use. The HMC383LC4 is housed in a RoHS compliant leadless 4x4 mm package allowing the use of surface mount manufacturing techniques.

Where to Buy

Prices starting from US$45.38

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$45.38
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$68.16
1
in stock
Buy Now
Logo for element14
element14
from US$65.93
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$65.33
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$66.13
-
Buy Now

Features

Gain: 15 dB
Saturated Output Power: +18 dBm
Output IP3: +25 dBm
Single Positive Supply:
+5V @ 100 mA
50 Ohm Matched Input/Output
RoHS Compliant 4x4 mm Package

Alternative Descriptions

Medium pow amp SMT, 12 - 30 GH | Analog Devices
Rf Amplifier, Lcc-Ep-24, -55 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-EP-24, -55 TO 85DEG C | element14
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC383LC4?

Additional datasheets, footprints and schematics for HMC383LC4 are listed on our Part Details page. You can also find images and similar parts to HMC383LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC383LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC383LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC383LC4 fall under?

The HMC383LC4 is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC383LC4 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC383LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC383LC4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC383LC4 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC383LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC383LC4 often in real-time on the comparison pages.

What if I can't find stock of HMC383LC4?

You can fill out our help required form which you can use to request a quote for HMC383LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay