HMC374ETR Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC374
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC374(E) is a general purpose broad band Low Noise Amplifier (LNA) for use in the 0.3 - 3.0 GHz frequency range. The LNA provides 15 dB of gain and a 1.5 dB noise figure from a single positive supply of +2.75 to +5.5V. The low noise figure coupled with a high P1dB (22 dBm) and high OIP3 (37 dBm) make this part ideal for cellular

Where to Buy

Prices starting from US$4.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.54
9,163
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.71
399
in stock
Buy Now
Logo for element14
element14
from US$4.76
399
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.57
399
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.36
-
Buy Now

Features

Single Supply: Vdd= +2.75 to +5.5V
Low Noise Figure: 1.5 dB
High Output IP3: +37 dBm
No External Matching Required

Alternative Descriptions

lo Noise amp SMT, 0.3 - 3.0 GH | Analog Devices
Rf Amplifier, Sot-26-6, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, SOT-26-6, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC374ETR?

Additional datasheets, footprints and schematics for HMC374ETR are listed on our Part Details page. You can also find images and similar parts to HMC374ETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC374ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC374ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC374ETR fall under?

The HMC374ETR is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC374ETR when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC374ETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC374ETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC374ETR have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC374ETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC374ETR often in real-time on the comparison pages.

What if I can't find stock of HMC374ETR?

You can fill out our help required form which you can use to request a quote for HMC374ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay