Status: | Production |
---|---|
Series: | HMC370 |
RoHS: | Compliant |
Output Power: 0 dBm |
Sub-Harmonic Suppression: >22 dBc |
SSB Phase Noise: -140 dBc/Hz |
Single Supply: 5V@ 55 mA |
16 mm2 Leadless SMT Package |
x4 Active mult SMT, 14.4 - 16. | Analog Devices |
Active Multiplier, 16.4Ghz, Qfn-Ep-24 Rohs Compliant: Yes |Analog Devices HMC370LP4E | Newark Electronics |
ACTIVE MULTIPLIER, 16.4GHZ, QFN-EP-24 | element14 |
FREQUENCY MULTIPLIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC370LP4E?
Additional datasheets, footprints and schematics for HMC370LP4E are listed on our Part Details page. You can also find images and similar parts to HMC370LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC370LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC370LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC370LP4E fall under?
The HMC370LP4E is listed under Frequency Multipliers.
Can I view similar or alternative parts?
You can view similar parts to HMC370LP4E when available in the Frequency Multipliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC370LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC370LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC370LP4E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC370LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC370LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC370LP4E?
You can fill out our help required form which you can use to request a quote for HMC370LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.