Status: | Production |
---|---|
Series: | HMC368 |
RoHS: | Compliant |
Output Power: +15 dBm |
Wide Input Power Range: 0 to +10 dBm |
100 kHz SSB Phase Noise: −140 dBc/Hz |
+5V @ 75 mA Supply |
16 mm2 Leadless QFN SMT Package |
FREQUENCY MULTIPLIER | Richardson RFPD |
x2 Active mult SMT, 9 - 16 GHz | Analog Devices |
Active Multiplier, 16Ghz, Qfn-Ep-24 | Newark Electronics |
ACTIVE MULTIPLIER, 16GHZ, QFN-EP-24 | element14 |
Where can I find additional details, specifications and documents for a HMC368LP4E?
Additional datasheets, footprints and schematics for HMC368LP4E are listed on our Part Details page. You can also find images and similar parts to HMC368LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC368LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC368LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC368LP4E fall under?
The HMC368LP4E is listed under Frequency Multipliers.
Can I view similar or alternative parts?
You can view similar parts to HMC368LP4E when available in the Frequency Multipliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC368LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC368LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC368LP4E have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC368LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC368LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC368LP4E?
You can fill out our help required form which you can use to request a quote for HMC368LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.