HMC363S8GE Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: HMC363S8G
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC363S8G & HMC363S8GE are low noise Divide-by-8 Static Dividers with InGaP GaAs HBT technology in 8 lead surface mount plastic packages. This device operates from DC (with a square wave input) to 12 GHz input frequency with a single +5V DC supply. The low additive SS B phase noise of -153 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance.

Prices starting from US$15.21


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$15.86
605
Buy Now
Logo for Newark Electronics Newark Electronics US$17.71
48
Buy Now
Logo for element14 element14 US$16.81
48
Buy Now
Logo for Farnell Farnell US$16.31
48
Buy Now
Logo for Richardson RFPD Richardson RFPD US$15.21
-
Buy Now
View Full Pricing & Stock Comparison

Features

Ultra Low SSB Phase Noise: -153 dBc/Hz
Wide Bandwidth
Output Power: -6 dBm
Single DC Supply: +5V
S8G SMT Package

Alternative Descriptions

InGaP HBT Divide-by-8 SMT, DC | Analog Devices
Static Divider, Prescaler, Nsoic-Ep-8 | Newark Electronics
STATIC DIVIDER, PRESCALER, NSOIC-EP-8 | element14
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC363S8GE?

Additional datasheets, footprints and schematics for HMC363S8GE are listed on our Part Details page. You can also find images and similar parts to HMC363S8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC363S8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC363S8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC363S8GE fall under?

The HMC363S8GE is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to HMC363S8GE when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC363S8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC363S8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC363S8GE have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC363S8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC363S8GE often in real-time on the comparison pages.

What if I can't find stock of HMC363S8GE?

You can fill out our help required form which you can use to request a quote for HMC363S8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay