Status: | Production |
---|---|
Series: | HMC358 |
RoHS: | Compliant |
Prices starting from US$18.30
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$18.30
|
758
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
18
in stock
|
Buy Now | |
Richardson RFPD
from US$30.15
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$28.65
|
8
in stock
|
Buy Now | |
element14
from US$31.12
|
8
in stock
|
Buy Now | |
Farnell
from US$28.90
|
8
in stock
|
Buy Now |
Pout: +11 dBm |
Phase Noise: -110 dBc/Hz @100 KHz |
No External Resonator Needed |
Single Supply: 3V @ 100 mA |
15 mm2 MSOP8G SMT Package |
MMIC VCO w/ Buffer Amp, 5.8 - | Analog Devices |
OSCILLATOR VCO | Richardson RFPD |
Vco, W/Buffer Amp, 5.6-6.8Ghz, Msop-8 | Newark Electronics |
VCO, W/BUFFER AMP, 5.6-6.8GHZ, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a HMC358MS8GE?
Additional datasheets, footprints and schematics for HMC358MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC358MS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC358MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC358MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC358MS8GE fall under?
The HMC358MS8GE is listed under VCOs with Single Output.
Can I view similar or alternative parts?
You can view similar parts to HMC358MS8GE when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC358MS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC358MS8GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC358MS8GE have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for HMC358MS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC358MS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC358MS8GE?
You can fill out our help required form which you can use to request a quote for HMC358MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.