HMC3587LP3BE Gain Blocks by Analog Devices

Status: Production
Series: HMC3587
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC3587LP 3BE is a HBT Gain Block MMI C amplifier covering 4 GHz to 10 GHz and packaged in a 3x3 mm plastic QFN SM T package. This versatile amplifier can be used as a cascadable IF or RF gain stage in 50 Ohm

Where to Buy

Prices starting from US$12.66

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.66
1,820
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.80
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.54
-
Buy Now
Logo for element14
element14
from US$25.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$21.50
-
Buy Now
Logo for Farnell
Farnell
from US$23.50
-
Buy Now

Features

High Output IP3: +25 dBm
Single Positive Supply: +5V
Low Noise Figure: 3.5 dB(1)
12 Lead 3x3 mm SMT Package:
9 mm²

Alternative Descriptions

amp, 4 - 10 GHz Gain Block | Analog Devices
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14
GAIN BLOCK | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC3587LP3BE?

Additional datasheets, footprints and schematics for HMC3587LP3BE are listed on our Part Details page. You can also find images and similar parts to HMC3587LP3BE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC3587LP3BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC3587LP3BE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC3587LP3BE fall under?

The HMC3587LP3BE is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to HMC3587LP3BE when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC3587LP3BE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC3587LP3BE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC3587LP3BE have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for HMC3587LP3BE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC3587LP3BE often in real-time on the comparison pages.

What if I can't find stock of HMC3587LP3BE?

You can fill out our help required form which you can use to request a quote for HMC3587LP3BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay