HMC345LP3E SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Last Time Buy
Series: HMC345
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC345LP3(E) is a broadband non-reflective GaAs MESFET SP4T switch in a low cost leadless surface mount package. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to two. The switch operates using a positive control voltage of 0/+5V, and requires a fixed bias of +5V.* Blocking capacitors are required at ports RFC and RF1, 2, 3, & 4. Their value will determine the lowest transmission frequency.

No distributors results available

View Full Pricing & Stock Comparison

Features

Broadband Performance: DC - 8 GHz
High Isolation: 35 dB @ 6 GHz
Low Insertion Loss: 2.2 dB @ 6 GHz
Integrated Positive Supply 2:4 TTL Decoder
3x3 mm SMT Package


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC345LP3E?

Additional datasheets, footprints and schematics for HMC345LP3E are listed on our Part Details page. You can also find images and similar parts to HMC345LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC345LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC345LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC345LP3E fall under?

The HMC345LP3E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC345LP3E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC345LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC345LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC345LP3E have stock available?

There is no stock from authorised distributors for HMC345LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC345LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC345LP3E?

You can fill out our help required form which you can use to request a quote for HMC345LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay