HMC327MS8GE Power Amplifiers by Analog Devices

Status: Production
Series: HMC327
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC327MS8G(E) is a high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Power amplifier which operates between 3 and 4 GHz. The amplifier is packaged in a low cost, surface mount 8 leaded package with an exposed base for improved RF and thermal performance. With a minimum of external components, the amplifier provides 21 dB of gain, +30 dBm of saturated power at 45% PAE from a +5V supply voltage. Power down capability is available to conserve current consumption when the amplifier is not in use.

Where to Buy

Prices starting from US$13.74

Distributor Stock
Logo for RS
RS
from US$14.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.45
22
in stock
Buy Now
Logo for element14
element14
from US$14.57
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.68
22
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.74
-
Buy Now

Features

Gain: 21 dB
Saturated Power: +30 dBm
45% PAE
Supply Voltage: +5V
Power Down Capability
Low External Part Count

Alternative Descriptions

Rf Amplifier, Msop-Ep-8, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, MSOP-EP-8, -40 TO 85DEG C | element14
RF Amp 4GHz 5V 8-Pin MSOP | RS
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC327MS8GE?

Additional datasheets, footprints and schematics for HMC327MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC327MS8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC327MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC327MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC327MS8GE fall under?

The HMC327MS8GE is listed under Power Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC327MS8GE when available in the Power Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC327MS8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC327MS8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC327MS8GE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Richardson RFPD have stock available or on a lead time for HMC327MS8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC327MS8GE often in real-time on the comparison pages.

What if I can't find stock of HMC327MS8GE?

You can fill out our help required form which you can use to request a quote for HMC327MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay