Status: | Production |
---|---|
Series: | HMC311SC70 |
RoHS: | Compliant |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.52
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$6.15
|
24
in stock
|
Buy Now | |
Richardson RFPD
from US$7.36
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$8.02
|
17
in stock
|
Buy Now | |
element14
from US$7.53
|
17
in stock
|
Buy Now | |
Farnell
from US$6.99
|
17
in stock
|
Buy Now | |
Analog Devices
from US$7.08
|
-
|
Buy Now |
Gain: 15 dB |
P1dB Output Power: +15 dB |
Output IP3: +30 dBm |
Cascadable 50 Ohm I/Os |
Single Supply: +5V |
Industry Standard SC70 Package |
RF Amp Chip Gain Amp 8GHz 7V 6-Pin SC-70 | RS |
GAIN BLOCK | Richardson RFPD |
Rf Amplifier, Sc-70-6, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, SC-70-6, -40 TO 85DEG C | element14 |
InGaP HBT Gain Block amp SMT, | Analog Devices |
Where can I find additional details, specifications and documents for a HMC311SC70E?
Additional datasheets, footprints and schematics for HMC311SC70E are listed on our Part Details page. You can also find images and similar parts to HMC311SC70E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC311SC70E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC311SC70E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC311SC70E fall under?
The HMC311SC70E is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to HMC311SC70E when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC311SC70E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC311SC70E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC311SC70E have stock available?
Authorised distributors including RS, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for HMC311SC70E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC311SC70E often in real-time on the comparison pages.
What if I can't find stock of HMC311SC70E?
You can fill out our help required form which you can use to request a quote for HMC311SC70E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.