Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Max | 3.8GHz |
---|---|
Frequency Min | 700MHz |
Attenuation Step Size | 0.5dB |
Attenuation - Typical | 15.5dB |
Insertion Loss | 2.3dB |
No. of Bits | 5bit |
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
RF Input Power | 25dBm |
RF IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC306MS10E?
Additional datasheets, footprints and schematics for HMC306MS10E are listed on our Part Details page. You can also find images and similar parts to HMC306MS10E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC306MS10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC306MS10E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC306MS10E fall under?
The HMC306MS10E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC306MS10E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC306MS10E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC306MS10E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC306MS10E have stock available?
There is no stock from authorised distributors for HMC306MS10E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC306MS10E often in real-time on the comparison pages.
What if I can't find stock of HMC306MS10E?
You can fill out our help required form which you can use to request a quote for HMC306MS10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.