Status: | Production |
---|---|
Series: | HMC306A |
RoHS: | Compliant |
RoHS-Compliant Product |
0.5 dB LSB Steps to 15.5 dB |
Single Positive Control Per Bit |
±0.2 dB Typical Bit Error |
Miniature 15 mm2 Package: MSOP10 |
5-bit Digital Attenuator | Analog Devices |
Digital Attenuator, 3.8Ghz, Msop | Newark Electronics |
DIGITAL ATTENUATOR, 3.8GHZ, MSOP | element14 |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC306AMS10ETR?
Additional datasheets, footprints and schematics for HMC306AMS10ETR are listed on our Part Details page. You can also find images and similar parts to HMC306AMS10ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC306AMS10ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC306AMS10ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC306AMS10ETR fall under?
The HMC306AMS10ETR is listed under Digital Step Attenuators.
Can I view similar or alternative parts?
You can view similar parts to HMC306AMS10ETR when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC306AMS10ETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC306AMS10ETR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC306AMS10ETR have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC306AMS10ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC306AMS10ETR often in real-time on the comparison pages.
What if I can't find stock of HMC306AMS10ETR?
You can fill out our help required form which you can use to request a quote for HMC306AMS10ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.