Status: | Production |
---|---|
Series: | HMC284A |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
1,204
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
844
in stock
|
Buy Now | |
element14
from US$2.48
|
844
in stock
|
Buy Now | |
Farnell
from US$2.38
|
844
in stock
|
Buy Now | |
Richardson RFPD
from US$2.42
|
266
in stock
|
Buy Now | |
Analog Devices
from US$2.52
|
146
in stock
|
Buy Now |
High Isolation: >45 dB |
Positive control: 0/+5V |
Non-Reflective Design |
Ultra Small Package: MSOP8G |
Rf Switch, Spdt, 3.5Ghz, Msop-Ep | Newark Electronics |
RF SWITCH, SPDT, 3.5GHZ, MSOP-EP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
SPDT, Hi Isolation Switch , DC | Analog Devices |
RF Switch 0MHz to 3.5GHz 30dB 8-Pin MSOP | RS |
Where can I find additional details, specifications and documents for a HMC284AMS8GE?
Additional datasheets, footprints and schematics for HMC284AMS8GE are listed on our Part Details page. You can also find images and similar parts to HMC284AMS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC284AMS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC284AMS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC284AMS8GE fall under?
The HMC284AMS8GE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC284AMS8GE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC284AMS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC284AMS8GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC284AMS8GE have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC284AMS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC284AMS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC284AMS8GE?
You can fill out our help required form which you can use to request a quote for HMC284AMS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.