Status: | Production |
---|---|
Series: | HMC270A |
RoHS: | Compliant |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.10
|
32
in stock
|
Buy Now | |
Richardson RFPD
from US$5.16
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
156
in stock
|
Buy Now | |
element14
from US$5.68
|
156
in stock
|
Buy Now | |
Farnell
from US$5.66
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
86
in stock
|
Buy Now | |
Analog Devices
from US$5.39
|
-
|
Buy Now |
Broadband performance: DC - 8 GHz |
Very high isolation: 45 dB @ 6 GHz |
Non-reflective design |
Low cost MSOP-8 package: 14.8 mm2 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Rf Switch, Spdt, 8Ghz, Msop-Ep | Newark Electronics |
RF SWITCH, SPDT, 8GHZ, MSOP-EP | element14 |
SP4T Switch, 0- 8 GHz | RS |
Where can I find additional details, specifications and documents for a HMC270AMS8GE?
Additional datasheets, footprints and schematics for HMC270AMS8GE are listed on our Part Details page. You can also find images and similar parts to HMC270AMS8GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC270AMS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC270AMS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC270AMS8GE fall under?
The HMC270AMS8GE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC270AMS8GE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC270AMS8GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC270AMS8GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC270AMS8GE have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC270AMS8GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC270AMS8GE often in real-time on the comparison pages.
What if I can't find stock of HMC270AMS8GE?
You can fill out our help required form which you can use to request a quote for HMC270AMS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.