Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 3GHz |
RF IC Case Style | QSOP |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
SP6T,Pos Bias, Non-Reflective | Analog Devices |
Rf Switch, Sp6T, 3Ghz, Qsop | Newark Electronics |
RF SWITCH, SP6T, 3GHZ, QSOP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC252AQS24E?
Additional datasheets, footprints and schematics for HMC252AQS24E are listed on our Part Details page. You can also find images and similar parts to HMC252AQS24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC252AQS24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC252AQS24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC252AQS24E fall under?
The HMC252AQS24E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC252AQS24E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC252AQS24E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC252AQS24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC252AQS24E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC252AQS24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC252AQS24E often in real-time on the comparison pages.
What if I can't find stock of HMC252AQS24E?
You can fill out our help required form which you can use to request a quote for HMC252AQS24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.