HMC241ALP3ETR SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC241ALP3E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC241ALP3E is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports.The on-chip circuitry allows the HMC241ALP3E to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ALP3E includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines.The HMC241ALP3E is available in a 3 mm × 3 mm, 16-lead LFCSP package. The HMC7992 is the silicon version of this switch and features better performance up to higher frequencies.

Where to Buy

Prices starting from US$5.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.46
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.71
992
in stock
Buy Now
Logo for element14
element14
from US$6.76
992
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.37
992
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.16
500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.20
-
Buy Now

Features

Broadband frequency range: 100 MHz to 4 GHz
Nonreflective 50 Ω design
Low insertion loss: 0.7 dB at 2 GHz
High isolation: 43 dB at 2 GHz
High input linearity at 250 MHz to 4 GHz
1 dB compression (P1dB): 29 dBm typical
Third order intercept (IP3): 47 dBm typical
High power handling
28.5 dBm through path
25 dBm terminated path
Single positive supply: 3 V to 5 V
Integrated 2 to 4 line decoder
16-lead, 3 mm × 3 mm LFCSP package
ESD rating: 250 V (Class 1A)
Pin compatible with the HMC7992
HMC241ALP3E supports defense and aerospace applications (AQEC standard)
Download the HMC241ATCPZ-EP data sheet
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
Product change notification
Qualification data available on request

Alternative Descriptions

GaAs MMIC SP4T Non-Reflective | Analog Devices
Rf Switch, Sp4T, 4Ghz, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices HMC241ALP3ETR | Newark Electronics
RF SWITCH, SP4T, 4GHZ, LFCSP-EP | element14
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC241ALP3ETR?

Additional datasheets, footprints and schematics for HMC241ALP3ETR are listed on our Part Details page. You can also find images and similar parts to HMC241ALP3ETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC241ALP3ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC241ALP3ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC241ALP3ETR fall under?

The HMC241ALP3ETR is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC241ALP3ETR when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC241ALP3ETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC241ALP3ETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC241ALP3ETR have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC241ALP3ETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC241ALP3ETR often in real-time on the comparison pages.

What if I can't find stock of HMC241ALP3ETR?

You can fill out our help required form which you can use to request a quote for HMC241ALP3ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay