Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.34
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$37.34
|
29
in stock
|
Buy Now | |
Richardson RFPD
from US$54.41
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$54.52
|
14
in stock
|
Buy Now | |
element14
from US$55.77
|
14
in stock
|
Buy Now | |
Farnell
from US$52.24
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$55.60
|
5
in stock
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 12GHz |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
DC-15 GHz Non-Reflective SPDT | Analog Devices |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Rf Switch, Spdt, 12Ghz, Lfcsp-Ep | Newark Electronics |
RF SWITCH, SPDT, 12GHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a HMC232ALP4E?
Additional datasheets, footprints and schematics for HMC232ALP4E are listed on our Part Details page. You can also find images and similar parts to HMC232ALP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC232ALP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC232ALP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC232ALP4E fall under?
The HMC232ALP4E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC232ALP4E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC232ALP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC232ALP4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC232ALP4E have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC232ALP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC232ALP4E often in real-time on the comparison pages.
What if I can't find stock of HMC232ALP4E?
You can fill out our help required form which you can use to request a quote for HMC232ALP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.