Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$1.63
|
896
in stock
|
Buy Now | |
Analog Devices
from US$1.77
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
198
in stock
|
Buy Now | |
element14
from US$1.71
|
198
in stock
|
Buy Now | |
Farnell
from US$1.64
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
10
in stock
|
Buy Now |
Frequency Min | 10kHz |
---|---|
Frequency Max | 3GHz |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RF AND MICROWAVE SWITCH | Richardson RFPD |
SPDT Reflective Switch SMT, DC | Analog Devices |
Rf Switch, Spdt, 3Ghz, Sot-23 | Newark Electronics |
RF SWITCH, SPDT, 3GHZ, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a HMC221BE?
Additional datasheets, footprints and schematics for HMC221BE are listed on our Part Details page. You can also find images and similar parts to HMC221BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC221BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC221BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC221BE fall under?
The HMC221BE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC221BE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC221BE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC221BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC221BE have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC221BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC221BE often in real-time on the comparison pages.
What if I can't find stock of HMC221BE?
You can fill out our help required form which you can use to request a quote for HMC221BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.