Status: | Last Time Buy |
---|---|
Series: | HMC215 |
RoHS: | Compliant |
No distributors results available
Input IP3: +25 dBm |
Low Input LO Drive: +2 to +6 dBm |
High LO to RF Isolation: 32 dB |
Low Conversion Loss: 8 dB |
Single Positive Supply: +5V @ 56 mA |
RoHS Compliant 4x4 mm QFN Package |
Where can I find additional details, specifications and documents for a HMC215LP4E?
Additional datasheets, footprints and schematics for HMC215LP4E are listed on our Part Details page. You can also find images and similar parts to HMC215LP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC215LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC215LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC215LP4E fall under?
The HMC215LP4E is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to HMC215LP4E when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC215LP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC215LP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC215LP4E have stock available?
There is no stock from authorised distributors for HMC215LP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC215LP4E often in real-time on the comparison pages.
What if I can't find stock of HMC215LP4E?
You can fill out our help required form which you can use to request a quote for HMC215LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.