HMC199AMS8ETR SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC199A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC199AMS8 & HMC199AMS8E are low-cost general purpose dual SPDT GaAs “bypass” switches in 8-lead MSOP packages covering DC to 2.5 GHz. These four-RF-port components integrate two SPDT switches and a through line onto a single IC. The designs provide low insertion loss of less than 0.5 dB while switching passive or active external circuit components in and out of the signal path. Port to port isolations are typically 25 to 30 dB. On-chip circuitry enables positive voltage control operation at very low DC currents with control inputs compatible with CMOS and most TTL logic families.

Where to Buy

Prices starting from US$3.74

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.05
1,360
in stock
Buy Now
Logo for element14
element14
from US$4.08
1,360
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.85
1,360
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.90
295
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.74
-
Buy Now

Features

RoHS-Compliant Product
Integrated Dual SPDTs
Low Insertion Loss: <0.5 dB @ 2 GHz
Positive Control: 0/+5V, 0/+3V
Ultra Small MSOP8 Package: 14.8 mm2

Alternative Descriptions

Rf Switch, Spdt, 2.5Ghz, Msop | Newark Electronics
RF SWITCH, SPDT, 2.5GHZ, MSOP | element14
2x2 Active Switch Matrix | Analog Devices
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC199AMS8ETR?

Additional datasheets, footprints and schematics for HMC199AMS8ETR are listed on our Part Details page. You can also find images and similar parts to HMC199AMS8ETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC199AMS8ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC199AMS8ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC199AMS8ETR fall under?

The HMC199AMS8ETR is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC199AMS8ETR when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC199AMS8ETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC199AMS8ETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC199AMS8ETR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC199AMS8ETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC199AMS8ETR often in real-time on the comparison pages.

What if I can't find stock of HMC199AMS8ETR?

You can fill out our help required form which you can use to request a quote for HMC199AMS8ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay