Status: | Production |
---|---|
Series: | HMC194A |
RoHS: | Compliant |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.31
|
1
in stock
|
Buy Now | |
Analog Devices
from US$3.21
|
3,572
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
69
in stock
|
Buy Now | |
element14
from US$3.20
|
69
in stock
|
Buy Now | |
Farnell
from US$3.25
|
69
in stock
|
Buy Now | |
Richardson RFPD
from US$3.09
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
17
in stock
|
Buy Now |
Ultra Small Package: MSOP8 |
High Isolation: 50 dB |
Positive Control: 0/+3V to 0/+7V |
SPDTSPDT Hi Iso Swt , DC - 3 G | Analog Devices |
Rf Switch, Spdt, 3Ghz, Msop | Newark Electronics |
RF SWITCH, SPDT, 3GHZ, MSOP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
SPDTSPDT Hi Iso Swt , DC - 3 GHz | RS |
Where can I find additional details, specifications and documents for a HMC194AMS8E?
Additional datasheets, footprints and schematics for HMC194AMS8E are listed on our Part Details page. You can also find images and similar parts to HMC194AMS8E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC194AMS8E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC194AMS8E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC194AMS8E fall under?
The HMC194AMS8E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC194AMS8E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC194AMS8E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC194AMS8E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC194AMS8E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC194AMS8E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC194AMS8E often in real-time on the comparison pages.
What if I can't find stock of HMC194AMS8E?
You can fill out our help required form which you can use to request a quote for HMC194AMS8E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.