Status: | Production |
---|---|
Series: | HMC1118 |
RoHS: | Compliant |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.95
|
148
in stock
|
Buy Now | |
Analog Devices
from US$7.61
|
404
in stock
|
Buy Now | |
Richardson RFPD
from US$11.56
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$12.16
|
39
in stock
|
Buy Now | |
element14
from US$12.43
|
39
in stock
|
Buy Now | |
Farnell
from US$11.65
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
23
in stock
|
Buy Now |
Nonreflective 50 Ω design |
Positive control: 0 V/3.3 V |
Low insertion loss: 0.68 dB at 8.0 GHz |
High isolation: 48 dB at 8.0 GHz |
High power handling: |
35 dBm through path |
27 dBm terminated path |
High linearity: |
1 dB compression (P1dB): 37 dBm typical |
Input third-order intercept (IIP3): 62 dBm typical |
ESD rating: 2kV human body model (HBM) |
3 x 3 mm, 16-Lead LFCSP Package |
No low frequency spurious |
Settling time (0.05 dB margin of final RFOUT): 7.5 μs |
Switch, SPDT 27dBm Term | Analog Devices |
RF Switch SPDT 9kHz-13GHz 18dB LFCSP16 | RS |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Rf Switch, Spdt, Silicon, 13Ghz | Newark Electronics |
RF SWITCH, SPDT, SILICON, 13GHZ | element14 |
Where can I find additional details, specifications and documents for a HMC1118LP3DE?
Additional datasheets, footprints and schematics for HMC1118LP3DE are listed on our Part Details page. You can also find images and similar parts to HMC1118LP3DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1118LP3DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1118LP3DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1118LP3DE fall under?
The HMC1118LP3DE is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to HMC1118LP3DE when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1118LP3DE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1118LP3DE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1118LP3DE have stock available?
Authorised distributors including Analog Devices, RS, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for HMC1118LP3DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1118LP3DE often in real-time on the comparison pages.
What if I can't find stock of HMC1118LP3DE?
You can fill out our help required form which you can use to request a quote for HMC1118LP3DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.