HMC1056LP4BE I/Q and Image Reject Mixers by Analog Devices

Status: Production
Series: HMC1056
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1056LP4BE is a compact I/Q MMIC mixer in a leadless “Pb free” SMT package, which can be used as either an Image Reject Mixer or a Single Sideband Upconverter. The mixer utilizes two standard Hittite double balanced mixer cells and a 90 degree hybrid fabricated in a GaAs Schottky diode process. A low frequency quadrature hybrid was used to produce a 100MHz LSB IF output. This product is a much smaller alternative to hybrid style Image Reject Mixers and Single Sideband Upconverter assemblies. The HMC1056LP4BE eliminates the need for wire bonding and allows the use of surface mount manufacturing techniques.

Where to Buy

Prices starting from US$21.09

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$21.09
121
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$27.90
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.64
14
in stock
Buy Now
Logo for element14
element14
from US$32.95
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$31.27
14
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$29.03
-
Buy Now

Features

Wide IF Bandwidth: DC - 4 GHz
Image Rejection: 25 dBc
LO to RF isolation: 40 dB
High Input IP3: 18 dBm
20 Lead 4x4 mm SMT Package 16 mm2

Alternative Descriptions

9-13GHz lo LO DRIVE PASSIVE IQ | Analog Devices
Rf Mixer, 2 Channel, 12Ghz, Qfn-Ep-20 | Newark Electronics
RF MIXER, 2 CHANNEL, 12GHZ, QFN-EP-20 | element14
RF MIXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC1056LP4BE?

Additional datasheets, footprints and schematics for HMC1056LP4BE are listed on our Part Details page. You can also find images and similar parts to HMC1056LP4BE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC1056LP4BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1056LP4BE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC1056LP4BE fall under?

The HMC1056LP4BE is listed under I/Q and Image Reject Mixers.

Can I view similar or alternative parts?

You can view similar parts to HMC1056LP4BE when available in the I/Q and Image Reject Mixers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1056LP4BE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC1056LP4BE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC1056LP4BE have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC1056LP4BE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC1056LP4BE often in real-time on the comparison pages.

What if I can't find stock of HMC1056LP4BE?

You can fill out our help required form which you can use to request a quote for HMC1056LP4BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay