HMC1049LP5E Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC1049LP5E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1049LP5E is a GaAs MMIC low noise amplifier(LNA) that operates between 0.3 GHz and 20 GHz. This LNAprovides 15 dB of small signal gain, 1.8 dB noise figure, and anIP3 output of 29 dBm, yet requires only 70 mA from a 7 Vsupply. The P1dB output power of 14.5 dBm enables the LNA tofunction as a local oscillator (LO) driver for balanced, I/Q, orimage rejection mixers. VDD can also be applied to Pin 21,although Pin 21 requires a bias tee with VDD = 4 V. TheHMC1049LP5E amplifier I/Os are internally matched to 50 Ω,and the device is supplied in a compact, leadless 5 mm × 5 mmLFCSP package.

Where to Buy

Prices starting from US$88.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$88.37
2,131
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$145.17
5
in stock
Buy Now
Logo for element14
element14
from US$146.59
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$139.14
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$130.65
-
Buy Now

Features

Low noise figure: 1.8 dB
P1dB output power: 14.5 dBm
PSAT output power: 17.5 dBm
High gain: 15 dB
Output IP3: 29 dBm
Supply voltage: VDD = 7 V at 70 mA
50 Ω matched input/output (I/O)
32-lead, 5 mm × 5 mm LFCSP package: 25 mm2HMC1049SCPZ-EP Supports Defense and Aerospace Applications (AQEC standard)
Download HMC1049SCPZ-EP data sheet (pdf)
Extended industrial temperature range: −55°C to +105°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available on requestV62/19611-01XE DSCC Drawing Number

Alternative Descriptions

0.3-20GHz lo NOISE amp | Analog Devices
Rf Amplifier, Qfn-Ep-32, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-32, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC1049LP5E?

Additional datasheets, footprints and schematics for HMC1049LP5E are listed on our Part Details page. You can also find images and similar parts to HMC1049LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC1049LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1049LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC1049LP5E fall under?

The HMC1049LP5E is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC1049LP5E when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1049LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC1049LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC1049LP5E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC1049LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC1049LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC1049LP5E?

You can fill out our help required form which you can use to request a quote for HMC1049LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay