Status: | Last Time Buy |
---|---|
Series: | HMC1048 |
RoHS: | Compliant |
No distributors results available
Passive: No DC bias required |
High input IP3: 23 dBm |
LO/RF isolation: 38 dB |
LO/IF isolation: 28 dB |
RF/IF isolation: 15 dB |
IF bandwidth: DC - 4 GHz |
Downconverter applications |
12-lead ceramic 3x3 mm SMT package: 9 mm² |
Where can I find additional details, specifications and documents for a HMC1048LC3B?
Additional datasheets, footprints and schematics for HMC1048LC3B are listed on our Part Details page. You can also find images and similar parts to HMC1048LC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1048LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1048LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1048LC3B fall under?
The HMC1048LC3B is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to HMC1048LC3B when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1048LC3B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1048LC3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1048LC3B have stock available?
There is no stock from authorised distributors for HMC1048LC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1048LC3B often in real-time on the comparison pages.
What if I can't find stock of HMC1048LC3B?
You can fill out our help required form which you can use to request a quote for HMC1048LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.