Status: | Last Time Buy |
---|---|
Series: | HMC1034 |
RoHS: | Compliant |
No distributors results available
Frequency Range: 125 - 3000 MHz |
78 fs RMS Jitter Generation (Typical) |
Exceeds G.8251 & GR-253-CORE Jitter Specifications |
-165 dBc/Hz Phase Noise floor |
Maximum Phase Detector Rate 100 MHz |
Figure of Merit (FOM) -227 dBc/Hz |
24-Bit Step Size, Resolution 3 Hz Typical |
Exact Frequency Mode |
Built-in Digital Self Test |
40 Lead 6x6mm SMT Package: 36mm2 |
Where can I find additional details, specifications and documents for a HMC1034LP6GE?
Additional datasheets, footprints and schematics for HMC1034LP6GE are listed on our Part Details page. You can also find images and similar parts to HMC1034LP6GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1034LP6GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1034LP6GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1034LP6GE fall under?
The HMC1034LP6GE is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to HMC1034LP6GE when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1034LP6GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1034LP6GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1034LP6GE have stock available?
There is no stock from authorised distributors for HMC1034LP6GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1034LP6GE often in real-time on the comparison pages.
What if I can't find stock of HMC1034LP6GE?
You can fill out our help required form which you can use to request a quote for HMC1034LP6GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.