Status: | Last Time Buy |
---|---|
Series: | HMC1010 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
±1 dB Detection Accuracy to 3.9 GHz |
Input Dynamic Range: -50 to +10 dBm |
Digitally Programmable Integration Bandwidth |
RF Signal Wave Shape & Crest Factor Independent |
+5V Operation from -40°C to +85°C |
Excellent Temperature Stability |
Power-Down Mode |
24 Lead 4x4mm SMT Package: 16mm² |
DETECTOR/CONTROLLER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC1010LP4ETR?
Additional datasheets, footprints and schematics for HMC1010LP4ETR are listed on our Part Details page. You can also find images and similar parts to HMC1010LP4ETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC1010LP4ETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC1010LP4ETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC1010LP4ETR fall under?
The HMC1010LP4ETR is listed under Logarithmic RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to HMC1010LP4ETR when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC1010LP4ETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC1010LP4ETR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC1010LP4ETR have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC1010LP4ETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC1010LP4ETR often in real-time on the comparison pages.
What if I can't find stock of HMC1010LP4ETR?
You can fill out our help required form which you can use to request a quote for HMC1010LP4ETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.