Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 57GHz |
---|---|
Frequency Max | 65GHz |
Gain | 21dB |
Noise Figure Typ | 4dB |
RF IC Case Style | Die |
No. of Pins | - |
Supply Voltage Min | - |
Supply Voltage Max | 2.5V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
aAs HEMT lo Noise amp, 57 - 65 | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC-ALH382?
Additional datasheets, footprints and schematics for HMC-ALH382 are listed on our Part Details page. You can also find images and similar parts to HMC-ALH382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC-ALH382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC-ALH382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC-ALH382 fall under?
The HMC-ALH382 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC-ALH382 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC-ALH382 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC-ALH382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC-ALH382 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC-ALH382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC-ALH382 often in real-time on the comparison pages.
What if I can't find stock of HMC-ALH382?
You can fill out our help required form which you can use to request a quote for HMC-ALH382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.