HM1520LF Sensors & Transducers by TE Connectivity

HUMIDITY SENSOR ANALOGUE 0-100%RH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.64

Distributor Stock
Logo for Farnell
Farnell
from US$56.64
-
Buy Now

Specifications

Sensor Output Analogue
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Sensor Terminals Wire Leads
Sensitivity 26mV/%RH
Response Time -
Operating Temperature Min -40°C
Operating Temperature Max 60°C
Sensing Accuracy 2%
Humidity Range 0% to 100% Relative Humidity
Capacitance -
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

HUMIDITY SENSOR, ANALOGUE, 0-100%RH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HM1520LF?

Additional datasheets, footprints and schematics for HM1520LF are listed on our Part Details page. You can also find images and similar parts to HM1520LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HM1520LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM1520LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HM1520LF fall under?

The HM1520LF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to HM1520LF when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HM1520LF you can contact the distributor directly for product support, shipping queries etc.

Is the HM1520LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HM1520LF have stock available?

Authorised distributors including Farnell have stock available or on a lead time for HM1520LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HM1520LF often in real-time on the comparison pages.

What if I can't find stock of HM1520LF?

You can fill out our help required form which you can use to request a quote for HM1520LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay