Status: | Unknown |
---|---|
Series: | HLX Series |
RoHS: | Unknown |
Marker Type | Tie On Pre Printed Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 70mm x 10.4mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PO (Polyolefin) |
Product Range | HLX Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Marker, Po, 70Mm X 10.4Mm, White | Newark Electronics |
Cable Marker Thermal Transfer Cross Linked Polyolefin PVC White | Avnet America |
Raychem | RS Americas |
CABLE MARKER, PO, 70MM X 10.4MM, WHITE | element14 |
HLX104WE1TS050B | TTI Europe |
Where can I find additional details, specifications and documents for a HLX104WE1TS050B?
Additional datasheets, footprints and schematics for HLX104WE1TS050B are listed on our Part Details page. You can also find images and similar parts to HLX104WE1TS050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLX104WE1TS050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLX104WE1TS050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLX104WE1TS050B fall under?
The HLX104WE1TS050B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HLX104WE1TS050B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLX104WE1TS050B you can contact the distributor directly for product support, shipping queries etc.
Is the HLX104WE1TS050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLX104WE1TS050B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for HLX104WE1TS050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLX104WE1TS050B often in real-time on the comparison pages.
What if I can't find stock of HLX104WE1TS050B?
You can fill out our help required form which you can use to request a quote for HLX104WE1TS050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.