Status: | Unknown |
---|---|
Series: | HLQ02 Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
3,967
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
3,967
in stock
|
Buy Now | |
element14
from US$0.19
|
3,967
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Richardson RFPD
from US$0.22
|
-
|
Buy Now |
Product Range | HLQ02 Series |
---|---|
Inductance | 3.6nH |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.35ohm |
Q Factor | 17 |
Inductor, 3.6Nh, 200Ma, 0.1Nh, 7Ghz | Newark Electronics |
INDUCTOR, 3.6NH, 200mA, 0.1NH, 7GHZ | element14 |
HLQ Series 0402 3.6 nH â–’0.1 nH Tol. 200mA Surface Mount Hi-Q Multilayer Inductor | Future Electronics |
Ind High Frequency Unshielded Multi-Layer 3.6nH 0.1nH 7GHz 17Q-Factor 200mA 0402 T/R | Avnet America |
Inductor SMD 0402 HI-Q 3.6nH | AVX HLQ023R6BTTR | RS Americas |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLQ023R6BTTR?
Additional datasheets, footprints and schematics for HLQ023R6BTTR are listed on our Part Details page. You can also find images and similar parts to HLQ023R6BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLQ023R6BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLQ023R6BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLQ023R6BTTR fall under?
The HLQ023R6BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLQ023R6BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLQ023R6BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLQ023R6BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLQ023R6BTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLQ023R6BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLQ023R6BTTR often in real-time on the comparison pages.
What if I can't find stock of HLQ023R6BTTR?
You can fill out our help required form which you can use to request a quote for HLQ023R6BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.