Status: | Unknown |
---|---|
Series: | HLQ02 Series |
RoHS: | Unknown |
Product Range | HLQ02 Series |
---|---|
Inductance | 1.8nH |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.16ohm |
Q Factor | 17 |
Inductor, 1.8Nh, 300Ma, 0.1Nh, 7Ghz | Newark Electronics |
HLQ Series 0402 1.8 nH â–’0.1 nH Tol. 300mA Surface Mount Hi-Q Multilayer Inductor | Future Electronics |
Ind High Frequency Unshielded Multi-Layer 1.8nH 0.1nH 7GHz 17Q-Factor 300mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLQ021R8BTTR?
Additional datasheets, footprints and schematics for HLQ021R8BTTR are listed on our Part Details page. You can also find images and similar parts to HLQ021R8BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLQ021R8BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLQ021R8BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLQ021R8BTTR fall under?
The HLQ021R8BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLQ021R8BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLQ021R8BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLQ021R8BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLQ021R8BTTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for HLQ021R8BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLQ021R8BTTR often in real-time on the comparison pages.
What if I can't find stock of HLQ021R8BTTR?
You can fill out our help required form which you can use to request a quote for HLQ021R8BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.