HLC023R6BTTR

Electronic & Electrical Components

> Inductors & Filters

> Inductors

Organise Price Comparison Results by
distributor space
Distributor Statistics for HLC023R6BTTR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for HLC023R6BTTR
Series Information for HLC023R6BTTR - AVX Corporation

Features

  • feature
    0402 Case Size
  • feature
    Available in Tape and Reel
  • feature
    High Current Handling
  • feature
    High Frequency
  • feature
    High Q
  • feature
    High SRF
  • feature
    Low DC Resistance
  • feature
    RoHS Compliant Finishes
  • feature
    Surface Mountable

Description

INDUCTOR 3.6NH 457mA 0.35NH 10GHZ

Specifications

Product Range:
HLC02 Series
Inductance:
3.6nH
DC Current Rating:
457mA
High Frequency Inductor Case:
0402 ^1005 Metric]
Inductor Construction:
Multilayer
DC Resistance Max:
0.35ohm
Q Factor:
27

Alternate Descriptions

Avnet America

Ind High Current Multi-Layer 3.6nH 0.1nH 450MHz 27Q-Factor 457mA 0402 T/R

Allied Electronics, Inc

Inductor high current SMD 0402 3.6nH

Future Electronics

HLC Series 0402 3.6 nH ▒0.1 nH Tol. 457 mA SMT High Current Multilayer Inductor